Incandescent Lamp Clear 28V Round with Domed Top RT-1 Wire Terminal
LAMP, INCANDESCENT,WIRE LEADED, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:4000h; Product Range:-; Current Rating:24mA; Lead Style:Wire Lead; Length:6.35mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM6838-ND | 25F1904 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent,wire Leaded, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Wire Terminal |