Visual Communications Company, Inc. Incandescent, Neon Lamps 656

Description
Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Wedge
Request a Quote Datasheet
Description
Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - CM656-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
CM656-ND
Incandescent, Neon Lamps CM656-ND
Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Wedge

Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Wedge

Buy Now Datasheet
Lamp, Wedge, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) - 25F1837 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Wedge, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company)
25F1837
Lamp, Wedge, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) 25F1837
LAMP, WEDGE, T-3 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:2500h; Product Range:- RoHS Compliant: Yes

LAMP, WEDGE, T-3 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:2500h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number CM656-ND 25F1837
Product Name Incandescent, Neon Lamps Lamp, Wedge, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company)
Base Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
150-Watt Rough Service Incandescent PAR38 MED Flood - L-173A - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 150 watts
Rated Average Life 20000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
60A15/FROST- INDUSTRIAL - 80640 - Premium Quality Lighting
Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 60 watts
Mean Lumens 620 lm (49.38 cp)
View Details