Visual Communications Company, Inc. Lamp, Incandescent,wedge, 28V; Supply Voltage Vcc (Visual Communications Company) 656-10PK

Description
LAMP, INCANDESCENT,WEDGE, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:-; Lead Style:Wedge; Length:25.3mm; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28VRoHS Compliant: Yes
Description
LAMP, INCANDESCENT,WEDGE, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:-; Lead Style:Wedge; Length:25.3mm; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp, Incandescent, Wedge, 28V (part number 93K6824) features a T-3 1/4 bulb size and operates at a supply voltage of 28V. It has a wedge base type and an average bulb life of approximately 7,500 hours. The lamp has a mean spherical candlepower (MSCP) rating of 0.62. The dimensions include a length of 25.3mm and a maximum diameter of 0.406 inches. This product is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Lamp, Incandescent, Wedge, 28V (part number 93K6824) features a T-3 1/4 bulb size and operates at a supply voltage of 28V. It has a wedge base type and an average bulb life of approximately 7,500 hours. The lamp has a mean spherical candlepower (MSCP) rating of 0.62. The dimensions include a length of 25.3mm and a maximum diameter of 0.406 inches. This product is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 28V; Supply Voltage Vcc (Visual Communications Company) - 93K6824 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 28V; Supply Voltage Vcc (Visual Communications Company)
93K6824
Lamp, Incandescent,wedge, 28V; Supply Voltage Vcc (Visual Communications Company) 93K6824
LAMP, INCANDESCENT,WEDGE, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:-; Lead Style:Wedge; Length:25.3mm; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28VRoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:-; Lead Style:Wedge; Length:25.3mm; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K6824
Product Name Lamp, Incandescent,wedge, 28V; Supply Voltage Vcc (Visual Communications Company)
Rated Average Life 7500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 912648 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 2057/BP2-12.8 - GE Lighting
Specs
Base Type BAY15D DOUBLE CONTACT INDEX
Filament Type C-6
Lamp Power 27 watts
View Details
Lamp - FT1210F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details