LAMP, S.C. BAYONET, G-6, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:G-6; MSCP:6; Average Bulb Life:1000h
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50F8683 |
| Product Name | Lamp, S.c. Bayonet, G-6, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 1000 hours |