Incandescent Lamp Clear 5V Round with Domed Top RT-1 Wire Terminal
LAMP, WIRE LEADED, T-1, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:5000h
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM6150-ND | 82H9763 |
| Product Name | Incandescent, Neon Lamps | Lamp, Wire Leaded, T-1, 5V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Wire Terminal |