LAMP, MINIATURE BAYONET, T-2, 60V; Supply Voltage:60V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-2; MSCP:2200; Average Bulb Life:7500h
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 90F7485 |
| Product Name | Lamp, Miniature Bayonet, T-2, 60V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 7500 hours |