Visual Communications Company, Inc. Panel Indicators, Pilot Lights 6073-001-634R

Description
"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"
Request a Quote
Description
"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Neon, Red, 125V (part number 02F3677) is designed for applications requiring a low-cost, line voltage power-on indicator. It features a high brightness C2A neon lamp that provides good visibility and a long operational life. The lamp is constructed with a one-piece body and lens, available in flat or conical face configurations, and can be ordered with or without a chrome bezel. It operates at a supply voltage of 125 volts AC and includes a built-in 30K ohm 1/4 watt resistor. The indicator is UL recognized and CSA certified, ensuring compliance with safety standards. The mounting hole diameter is 9.5mm, making it suitable for various panel thicknesses.

Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Neon, Red, 125V (part number 02F3677) is designed for applications requiring a low-cost, line voltage power-on indicator. It features a high brightness C2A neon lamp that provides good visibility and a long operational life. The lamp is constructed with a one-piece body and lens, available in flat or conical face configurations, and can be ordered with or without a chrome bezel. It operates at a supply voltage of 125 volts AC and includes a built-in 30K ohm 1/4 watt resistor. The indicator is UL recognized and CSA certified, ensuring compliance with safety standards. The mounting hole diameter is 9.5mm, making it suitable for various panel thicknesses.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6073-001-634R-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6073-001-634R-ND
Panel Indicators, Pilot Lights 6073-001-634R-ND
"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"

"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) - 02F3677 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
02F3677
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) 02F3677
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:6073 Series; Colour:Red RoHS Compliant: No

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:6073 Series; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6073-001-634R-ND 02F3677
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details