Visual Communications Company, Inc. Panel Indicators, Pilot Lights 6063-001-534R

Description
"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6063-001-534R-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6063-001-534R-ND
Panel Indicators, Pilot Lights 6063-001-534R-ND
"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"

"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) - 02F3669 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
02F3669
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) 02F3669
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:6063 Series; Colour:Red RoHS Compliant: No

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:6063 Series; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6063-001-534R-ND 02F3669
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1713835 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details