Visual Communications Company, Inc. Panel Indicators, Pilot Lights 6012M5

Description
"Neon Panel Indicator Green 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6012M5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6012M5-ND
Panel Indicators, Pilot Lights 6012M5-ND
"Neon Panel Indicator Green 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Green 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Pilot Light - 110141318 - Radwell International
Willingboro, NJ, United States
Pilot Light
110141318
Pilot Light 110141318
INDICATOR LAMP, 6012M SERIES, NEON TYPE, 125 V SUPPLY VOLTAGE, 9.7 MM MOUNTING HOLE DIAMETER, DOME LENS SHAPE, GREEN COLOR, WIRE LEADED, PANEL MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

INDICATOR LAMP, 6012M SERIES, NEON TYPE, 125 V SUPPLY VOLTAGE, 9.7 MM MOUNTING HOLE DIAMETER, DOME LENS SHAPE, GREEN COLOR, WIRE LEADED, PANEL MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) - 19M4861 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
19M4861
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) 19M4861
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.7mm; Lens Shape:Dome; Current Rating:-; Product Range:6012M Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.7mm; Lens Shape:Dome; Current Rating:-; Product Range:6012M Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6012M5-ND 110141318 19M4861
Product Name Panel Indicators, Pilot Lights Pilot Light Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713835 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
22.5 mm Indicator Indicator 800L P-L - 800L-22L10C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
2 suppliers