Visual Communications Company, Inc. Panel Indicators, Pilot Lights 6011M1

Description
"Neon Panel Indicator Red 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6011M1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6011M1-ND
Panel Indicators, Pilot Lights 6011M1-ND
"Neon Panel Indicator Red 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Red 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Panel Mount Indicator, Led, 9.65Mm, Red, 250V; Supply Voltage Vcc (Visual Communications Company) - 05C1799 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.65Mm, Red, 250V; Supply Voltage Vcc (Visual Communications Company)
05C1799
Panel Mount Indicator, Led, 9.65Mm, Red, 250V; Supply Voltage Vcc (Visual Communications Company) 05C1799
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 250V; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6011M Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 250V; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6011M Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6011M1-ND 05C1799
Product Name Panel Indicators, Pilot Lights Panel Mount Indicator, Led, 9.65Mm, Red, 250V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713810 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details