Visual Communications Company, Inc. Neon Indicator, Panel Mount, Amber; Supply Voltage Vcc (Visual Communications Company) 6010QM3

Description
NEON INDICATOR, PANEL MOUNT, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:9.652mm; Lens Shape:Dome; Current Rating:-; Product Range:6010QM Series RoHS Compliant: Yes
Description
NEON INDICATOR, PANEL MOUNT, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:9.652mm; Lens Shape:Dome; Current Rating:-; Product Range:6010QM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Neon Indicator, Panel Mount, Amber (part number 05C1796) operates at a supply voltage of 125V and features a quick-connect lamp base type. It is designed for panel mounting with a minimum mounting hole diameter of 9.652mm. The lens shape is dome, providing a clear illumination in amber color. This indicator is part of the 6010QM series and is RoHS compliant. The product includes a built-in current-limiting resistor and rectifier diode, ensuring reliable operation. The housing is made of black nylon, while the bezel is polished stainless steel, contributing to its durability.

Datasheet Summary
Powered by GS/AI

The Neon Indicator, Panel Mount, Amber (part number 05C1796) operates at a supply voltage of 125V and features a quick-connect lamp base type. It is designed for panel mounting with a minimum mounting hole diameter of 9.652mm. The lens shape is dome, providing a clear illumination in amber color. This indicator is part of the 6010QM series and is RoHS compliant. The product includes a built-in current-limiting resistor and rectifier diode, ensuring reliable operation. The housing is made of black nylon, while the bezel is polished stainless steel, contributing to its durability.

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Panel Mount, Amber; Supply Voltage Vcc (Visual Communications Company) - 05C1796 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Panel Mount, Amber; Supply Voltage Vcc (Visual Communications Company)
05C1796
Neon Indicator, Panel Mount, Amber; Supply Voltage Vcc (Visual Communications Company) 05C1796
NEON INDICATOR, PANEL MOUNT, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:9.652mm; Lens Shape:Dome; Current Rating:-; Product Range:6010QM Series RoHS Compliant: Yes

NEON INDICATOR, PANEL MOUNT, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:9.652mm; Lens Shape:Dome; Current Rating:-; Product Range:6010QM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05C1796
Product Name Neon Indicator, Panel Mount, Amber; Supply Voltage Vcc (Visual Communications Company)
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 106414 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details