Visual Communications Company, Inc. Panel Indicators, Pilot Lights 6010M3

Description
"Neon Panel Indicator Amber 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Amber 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6010M3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6010M3-ND
Panel Indicators, Pilot Lights 6010M3-ND
"Neon Panel Indicator Amber 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Amber 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Neon Indicator, Panel Mount, Amber; Supply Voltage Vcc (Visual Communications Company) - 91B6080 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Panel Mount, Amber; Supply Voltage Vcc (Visual Communications Company)
91B6080
Neon Indicator, Panel Mount, Amber; Supply Voltage Vcc (Visual Communications Company) 91B6080
NEON INDICATOR, PANEL MOUNT, AMBER; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6010M Series RoHS Compliant: Yes

NEON INDICATOR, PANEL MOUNT, AMBER; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6010M Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pilot Light - 110146960 - Radwell International
Willingboro, NJ, United States
Pilot Light
110146960
Pilot Light 110146960
INDICATOR, 6010M SERIES, NEON LAMP, 125 VAC SUPPLY VOLTAGE, AMBER COLOR, WIRE LEADED, 9.65 MM HOLE DIAMETER, DOME LENS SHAPE, ROHS COMPLIANT, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

INDICATOR, 6010M SERIES, NEON LAMP, 125 VAC SUPPLY VOLTAGE, AMBER COLOR, WIRE LEADED, 9.65 MM HOLE DIAMETER, DOME LENS SHAPE, ROHS COMPLIANT, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6010M3-ND 91B6080 110146960
Product Name Panel Indicators, Pilot Lights Neon Indicator, Panel Mount, Amber; Supply Voltage Vcc (Visual Communications Company) Pilot Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Indicator Light 800L P-L - 800L-12L10CS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Clear
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details