Visual Communications Company, Inc. Panel Indicators, Pilot Lights 6010M1

Description
"Neon Panel Indicator Red 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6010M1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6010M1-ND
Panel Indicators, Pilot Lights 6010M1-ND
"Neon Panel Indicator Red 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Red 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Panel Mount Indicator, Led, 9.65Mm, Red, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M8205 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.65Mm, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
18M8205
Panel Mount Indicator, Led, 9.65Mm, Red, 125V; Supply Voltage Vcc (Visual Communications Company) 18M8205
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 125V; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6010M Series; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 125V; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6010M Series; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6010M1-ND 18M8205
Product Name Panel Indicators, Pilot Lights Panel Mount Indicator, Led, 9.65Mm, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-431-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lamps - 104727 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details