Win Source Part Number: 1351400-5640H5
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: 5640H
Color: Green (x 4)
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 50
Configuration: 4 Wide
Millicandela Rating: 10mcd
Wavelength - Peak: 563nm
Current: 10mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | 5640H5 |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |