Visual Communications Company, Inc. Indicator, Led Pcb T-1 3/4 Grn/red, 2.2V; Led Color Vcc (Visual Communications Company) 5300H5/1

Description
INDICATOR, LED PCB T-1 3/4 GRN/RED, 2.2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB T-1 3/4 GRN/RED, 2.2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb T-1 3/4 Grn/red, 2.2V; Led Color Vcc (Visual Communications Company) - 16M0864 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb T-1 3/4 Grn/red, 2.2V; Led Color Vcc (Visual Communications Company)
16M0864
Indicator, Led Pcb T-1 3/4 Grn/red, 2.2V; Led Color Vcc (Visual Communications Company) 16M0864
INDICATOR, LED PCB T-1 3/4 GRN/RED, 2.2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:- RoHS Compliant: Yes

INDICATOR, LED PCB T-1 3/4 GRN/RED, 2.2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16M0864
Product Name Indicator, Led Pcb T-1 3/4 Grn/red, 2.2V; Led Color Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Incandescent Light Bulbs - 106357 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 6.7 mm (0.2638 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details