Visual Communications Company, Inc. Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5300H1/5

Description
LED CBI 2MM GRN/RED RA
Request a Quote Datasheet
Description
LED CBI 2MM GRN/RED RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - L20048-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
L20048-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs L20048-ND
LED CBI 2MM GRN/RED RA

LED CBI 2MM GRN/RED RA

Buy Now Datasheet
Indicator, Led Pcb T-1 3/4 Red/green, 2.2V; Led Color Vcc (Visual Communications Company) - 93F7854 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb T-1 3/4 Red/green, 2.2V; Led Color Vcc (Visual Communications Company)
93F7854
Indicator, Led Pcb T-1 3/4 Red/green, 2.2V; Led Color Vcc (Visual Communications Company) 93F7854
INDICATOR, LED PCB T-1 3/4 RED/GREEN, 2.2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:- RoHS Compliant: Yes

INDICATOR, LED PCB T-1 3/4 RED/GREEN, 2.2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L20048-ND 93F7854
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Indicator, Led Pcb T-1 3/4 Red/green, 2.2V; Led Color Vcc (Visual Communications Company)
LED Color Red; Green; Green, Red Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL4LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Incandescent Light Bulbs - 104862 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-396-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details