LAMP, INDICATOR, INCAND, 16.5MM; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.3mm; Current Rating:-; Supply Voltage:30V; Lens Shape:-; Product Range:-; Bulb Size:16.5mm; Power Rating:2W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 75F046 |
| Product Name | Lamp, Indicator, Incand, 16.5Mm; Lamp Base Type Vcc (Visual Communications Company) |
| Lamp Power | 2 watts |