Visual Communications Company, Inc. Panel Indicators, Pilot Lights 5100H1/5

Description
"LED Panel Indicator Green, Red 2.2V Green, 2.2V Red 20mA Green, 20mA Red Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red 2.2V Green, 2.2V Red 20mA Green, 20mA Red Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - L10008-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
L10008-ND
Panel Indicators, Pilot Lights L10008-ND
"LED Panel Indicator Green, Red 2.2V Green, 2.2V Red 20mA Green, 20mA Red Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Green, Red 2.2V Green, 2.2V Red 20mA Green, 20mA Red Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Indicator, Led Panel Mount Red/green, 2.8V; Led Color Vcc (Visual Communications Company) - 18M8147 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount Red/green, 2.8V; Led Color Vcc (Visual Communications Company)
18M8147
Indicator, Led Panel Mount Red/green, 2.8V; Led Color Vcc (Visual Communications Company) 18M8147
INDICATOR, LED PANEL MOUNT RED/GREEN, 2.8V; LED Color:Green, Red; Mounting Hole Dia:6.451mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 2.2V, G 2.2V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT RED/GREEN, 2.8V; LED Color:Green, Red; Mounting Hole Dia:6.451mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 2.2V, G 2.2V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L10008-ND 18M8147
Product Name Panel Indicators, Pilot Lights Indicator, Led Panel Mount Red/green, 2.8V; Led Color Vcc (Visual Communications Company)
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Mount Indicators - 1232430 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-422-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details