Visual Communications Company, Inc. Lamp, Indicator, Incandescent, 20.65Mm; Lamp Base Type Vcc (Visual Communications Company) 5100-824

Description
LAMP, INDICATOR, INCANDESCENT, 20.65MM; Lamp Base Type:Solder Terminal; Mounting Hole Dia:17mm; Current Rating:-; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:20.65mm; Power Rating:3W RoHS Compliant: No
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, 20.65MM; Lamp Base Type:Solder Terminal; Mounting Hole Dia:17mm; Current Rating:-; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:20.65mm; Power Rating:3W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, 20.65Mm; Lamp Base Type Vcc (Visual Communications Company) - 81F4008 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, 20.65Mm; Lamp Base Type Vcc (Visual Communications Company)
81F4008
Lamp, Indicator, Incandescent, 20.65Mm; Lamp Base Type Vcc (Visual Communications Company) 81F4008
LAMP, INDICATOR, INCANDESCENT, 20.65MM; Lamp Base Type:Solder Terminal; Mounting Hole Dia:17mm; Current Rating:-; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:20.65mm; Power Rating:3W RoHS Compliant: No

LAMP, INDICATOR, INCANDESCENT, 20.65MM; Lamp Base Type:Solder Terminal; Mounting Hole Dia:17mm; Current Rating:-; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:20.65mm; Power Rating:3W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 81F4008
Product Name Lamp, Indicator, Incandescent, 20.65Mm; Lamp Base Type Vcc (Visual Communications Company)
Lamp Power 3 watts
Unlock Full Specs
to access all available technical data