LAMP, INDICATOR, INCANDESCENT, 20.65MM; Lamp Base Type:Screw; Mounting Hole Dia:17mm; Current Rating:-; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:20.65mm; Power Rating:3W RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 81F4007 |
| Product Name | Lamp, Indicator, Incandescent, 20.65Mm; Lamp Base Type Vcc (Visual Communications Company) |
| Lamp Power | 3 watts |