Incandescent Lamp Clear 7.5V Round with Domed Top RG-3 1/2 Miniature Bayonet
LAMP, MINIATURE BAYONET, G-3 1/2, 7.5V; Supply Voltage:7.5V; Lamp Base Type:Miniature Bayonet; Bulb Size:G-3 1/2; MSCP:1; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM51-ND | 27F125 |
| Product Name | Incandescent, Neon Lamps | Lamp, Miniature Bayonet, G-3 1/2, 7.5V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Miniature Bayonet |