Visual Communications Company, Inc. Lamp, Incandescent, Candelabra Screw, 24V; Supply Voltage Vcc (Visual Communications Company) 509K-10PK

Description
LAMP, INCANDESCENT, CANDELABRA SCREW, 24V; Supply Voltage:24V; Lamp Base Type:Candelabra Screw; Bulb Size:G-6; MSCP:2.8; Average Bulb Life:1000h; Product Range:-; Lead Style:Candelabra Screw; Lens Style:Globe, G-6, 19mm RoHS Compliant: Yes
Description
LAMP, INCANDESCENT, CANDELABRA SCREW, 24V; Supply Voltage:24V; Lamp Base Type:Candelabra Screw; Bulb Size:G-6; MSCP:2.8; Average Bulb Life:1000h; Product Range:-; Lead Style:Candelabra Screw; Lens Style:Globe, G-6, 19mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Candelabra Screw, 24V; Supply Voltage Vcc (Visual Communications Company) - 19M0259 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Candelabra Screw, 24V; Supply Voltage Vcc (Visual Communications Company)
19M0259
Lamp, Incandescent, Candelabra Screw, 24V; Supply Voltage Vcc (Visual Communications Company) 19M0259
LAMP, INCANDESCENT, CANDELABRA SCREW, 24V; Supply Voltage:24V; Lamp Base Type:Candelabra Screw; Bulb Size:G-6; MSCP:2.8; Average Bulb Life:1000h; Product Range:-; Lead Style:Candelabra Screw; Lens Style:Globe, G-6, 19mm RoHS Compliant: Yes

LAMP, INCANDESCENT, CANDELABRA SCREW, 24V; Supply Voltage:24V; Lamp Base Type:Candelabra Screw; Bulb Size:G-6; MSCP:2.8; Average Bulb Life:1000h; Product Range:-; Lead Style:Candelabra Screw; Lens Style:Globe, G-6, 19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 19M0259
Product Name Lamp, Incandescent, Candelabra Screw, 24V; Supply Voltage Vcc (Visual Communications Company)
Rated Average Life 1000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT2405 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Miniature Incandescent Lamp - TL905-FRST-24 - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 10000 hours
View Details
Standard Incandescent Lamp - 15A/W/24PK-TP-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 15 watts
View Details