Visual Communications Company, Inc.
Lenses
4741
Description
Lens Cap Red Snap In
-
DigiKey
-
Utmel Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
Lens Cap Red Snap In
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
Optical Lenses |
|
Product Number
|
4741-ND |
894-4741 |
|
Product Name
|
Lenses |
LENS RED SNAP IN |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
45.01 mm (1.77 inch)
View Details
Gurley Precision Instruments
Lens Type
Meniscus; Spherical Lens
Focal Length
50 mm (1.97 inch)
Center Thickness
4 mm (0.1575 inch)
View Details