LAMP, WEDGE, T-3 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:1500h; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 82H9624 |
| Product Name | Lamp, Wedge, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 1500 hours |