LAMP, INDICATOR, INCANDESCENT; Lamp Base Type:Wedge; Mounting Hole Dia:7.9mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 66F5954 |
| Product Name | Lamp, Indicator, Incandescent; Lamp Base Type Vcc (Visual Communications Company) |
| Diameter | 7.9 mm (0.3110 inch) |