LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:7.938mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Average Bulb Life:7000h; Colour:Green RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 60F3617 |
| Product Name | Lamp, Indicator, Incandescent, Green; Lamp Base Type Leecraft |
| Rated Average Life | 7000 hours |