Visual Communications Company, Inc. Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft 45RNG18-2111T3

Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:7.938mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Average Bulb Life:7000h; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:7.938mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Average Bulb Life:7000h; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft - 60F3616 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft
60F3616
Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft 60F3616
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:7.938mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Average Bulb Life:7000h; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:7.938mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Average Bulb Life:7000h; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 60F3616
Product Name Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft
Rated Average Life 7000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
7.2-Watt Mini-Brite Incandescent T5 Wedge Clear - L-610 - Litetronics International, Inc.
Specs
Base Type Wedge
Lamp Power 7.2 watts
Rated Average Life 3000 hours
View Details
Midget Grooved Lamp - 397 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-1 3/4
Rated Average Life 30000 hours
Mean Lumens 1 lm (0.0800 cp)
View Details
3 suppliers