Visual Communications Company, Inc. Panel Indicators, Pilot Lights 45RN-2112T3

Description
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 45RN-2112T3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
45RN-2112T3-ND
Panel Indicators, Pilot Lights 45RN-2112T3-ND
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft - 98B9503 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft
98B9503
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft 98B9503
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:45 Series; Average Bulb Life:25000h RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:45 Series; Average Bulb Life:25000h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 45RN-2112T3-ND 98B9503
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1116568 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details