Visual Communications Company, Inc. Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 45RN-2111T3

Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:7.9mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:45 Series; Average Bulb Life:25000h RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:7.9mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:45 Series; Average Bulb Life:25000h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft - 60F3600 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
60F3600
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 60F3600
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:7.9mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:45 Series; Average Bulb Life:25000h RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:7.9mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:45 Series; Average Bulb Life:25000h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 60F3600
Product Name Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-024AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-400-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details