Visual Communications Company, Inc. Optics - Lenses 4372

Description
LENS CLEAR WIDE SNAP-IN
Request a Quote Datasheet
Description
LENS CLEAR WIDE SNAP-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 4372-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
4372-ND
Optics - Lenses 4372-ND
LENS CLEAR WIDE SNAP-IN

LENS CLEAR WIDE SNAP-IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 4372-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 1707654 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.5 x 21.8 x 29.38mm
Lead Length 29.38 mm (1.16 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8342 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213678-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details