Visual Communications Company, Inc. Optics - Lenses 4344

Description
LENS WHITE WIDE SNAP IN
Request a Quote Datasheet
Description
LENS WHITE WIDE SNAP IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 4344-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
4344-ND
Optics - Lenses 4344-ND
LENS WHITE WIDE SNAP IN

LENS WHITE WIDE SNAP IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 4344-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796548 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 300mm
Lead Length 300 mm (11.81 inch)
View Details
Spacer Mount for LED - 8913 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213254-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details