Visual Communications Company, Inc. Optics - Lenses 4331

Description
LENS RED WIDE SNAP-IN
Request a Quote Datasheet
Description
LENS RED WIDE SNAP-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - L30021-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
L30021-ND
Optics - Lenses L30021-ND
LENS RED WIDE SNAP-IN

LENS RED WIDE SNAP-IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number L30021-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8795999 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 45.5mm
Lead Length 45.5 mm (1.79 inch)
View Details
T-1 Lens Cap-Green - 8657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213130-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details