Visual Communications Company, Inc. Lamp, Miniature Bayonet, T-3 1/4, 2.5V; Supply Voltage Vcc (Visual Communications Company) 43

Description
LAMP, MINIATURE BAYONET, T-3 1/4, 2.5V; Supply Voltage:2.5V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.5; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, MINIATURE BAYONET, T-3 1/4, 2.5V; Supply Voltage:2.5V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.5; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Miniature Bayonet, T-3 1/4, 2.5V; Supply Voltage Vcc (Visual Communications Company) - 27F117 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Miniature Bayonet, T-3 1/4, 2.5V; Supply Voltage Vcc (Visual Communications Company)
27F117
Lamp, Miniature Bayonet, T-3 1/4, 2.5V; Supply Voltage Vcc (Visual Communications Company) 27F117
LAMP, MINIATURE BAYONET, T-3 1/4, 2.5V; Supply Voltage:2.5V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.5; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes

LAMP, MINIATURE BAYONET, T-3 1/4, 2.5V; Supply Voltage:2.5V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.5; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 27F117
Product Name Lamp, Miniature Bayonet, T-3 1/4, 2.5V; Supply Voltage Vcc (Visual Communications Company)
Rated Average Life 3000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lamp - FT1205F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details