LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:7.938mm; Current Rating:100mA; Supply Voltage:14V; Lens Shape:-; Product Range:-; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F1405 |
| Product Name | Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft |
| Diameter | 7.94 mm (0.3125 inch) |