Visual Communications Company, Inc. Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) 39H-0382

Description
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Dome; Current Rating:-; Product Range:39 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Dome; Current Rating:-; Product Range:39 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) - 16F725 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company)
16F725
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) 16F725
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Dome; Current Rating:-; Product Range:39 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Dome; Current Rating:-; Product Range:39 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16F725
Product Name Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345541 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illuminated Flush Push Button - 2ALF4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details