LAMP, MIDGET SCREW, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F009 |
| Product Name | Lamp, Midget Screw, T-1 3/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 7000 hours |