LAMP, INCANDESCENT, SCREW, 28V; Supply Voltage:28V; Lamp Base Type:Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Lead Style:Midget Screw; Lens Style:Tubular, T-1 3/4, 5.8mm; Voltage Rating:28V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F5776 |
| Product Name | Lamp, Incandescent, Screw, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 7000 hours |