Incandescent Lamp Clear 28V Round with Domed Top RT-1 3/4 Midget Groove
LAMP, MIDGET GROOVE, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM388-ND | 27F169 |
| Product Name | Incandescent, Neon Lamps | Lamp, Midget Groove, T-1 3/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Midget Groove |