Incandescent Lamp Clear 28V Round with Domed Top RT-1 3/4 Midget Flange
LAMP, INCANDESCENT, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Lead Style:Midget Flange; Length:16.1mm; Power Rating:1.12WRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM387-ND | 26F919 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent, Midget Flange, 28V, 1.12W; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Midget Flange |