Visual Communications Company, Inc. Accessory/Bulb/Cap/Contact/Transf 385

Description
LAMP, MIDGET FLANGE, T-1 3/4, 28V; SUPPLY VOLTAGE:28V; LAMP BASE TYPE:MIDGET FLANGE; BULB SIZE:T-1 3/4 (5MM); MSCP:0.15; AVERAGE BULB LIFE:10000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, MIDGET FLANGE, T-1 3/4, 28V; SUPPLY VOLTAGE:28V; LAMP BASE TYPE:MIDGET FLANGE; BULB SIZE:T-1 3/4 (5MM); MSCP:0.15; AVERAGE BULB LIFE:10000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Accessory/Bulb/Cap/Contact/Transf - 110151962 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
110151962
Accessory/Bulb/Cap/Contact/Transf 110151962
LAMP, MIDGET FLANGE, T-1 3/4, 28V; SUPPLY VOLTAGE:28V; LAMP BASE TYPE:MIDGET FLANGE; BULB SIZE:T-1 3/4 (5MM); MSCP:0.15; AVERAGE BULB LIFE:10000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, MIDGET FLANGE, T-1 3/4, 28V; SUPPLY VOLTAGE:28V; LAMP BASE TYPE:MIDGET FLANGE; BULB SIZE:T-1 3/4 (5MM); MSCP:0.15; AVERAGE BULB LIFE:10000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 110151962
Product Name Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data