LAMP, WEDGE, T-1 3/4, 14V; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.5; Average Bulb Life:1500h; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F1645 |
| Product Name | Lamp, Wedge, T-1 3/4, 14V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 1500 hours |