Visual Communications Company, Inc. Pilot Light 36N2313

Description
LAMP, INDICATOR, NEON, SUPPLY VOLTAGE:125V, LAMP BASE TYPE:WIRE LEADED, ILLUMINATION COLOR:AMBER, MOUNTING HOLE DIA:7.9MM, LENS SHAPE:ROUND, PRODUCT RANGE:36 SERIES, POWER RATING:330MW, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, INDICATOR, NEON, SUPPLY VOLTAGE:125V, LAMP BASE TYPE:WIRE LEADED, ILLUMINATION COLOR:AMBER, MOUNTING HOLE DIA:7.9MM, LENS SHAPE:ROUND, PRODUCT RANGE:36 SERIES, POWER RATING:330MW, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 4819724 - Radwell International
Willingboro, NJ, United States
Pilot Light
4819724
Pilot Light 4819724
LAMP, INDICATOR, NEON, SUPPLY VOLTAGE:125V, LAMP BASE TYPE:WIRE LEADED, ILLUMINATION COLOR:AMBER, MOUNTING HOLE DIA:7.9MM, LENS SHAPE:ROUND, PRODUCT RANGE:36 SERIES, POWER RATING:330MW, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, INDICATOR, NEON, SUPPLY VOLTAGE:125V, LAMP BASE TYPE:WIRE LEADED, ILLUMINATION COLOR:AMBER, MOUNTING HOLE DIA:7.9MM, LENS SHAPE:ROUND, PRODUCT RANGE:36 SERIES, POWER RATING:330MW, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 4819724
Product Name Pilot Light
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicators - MSL2-120CG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Clear, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Incandescent Light Bulbs - 104531 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 6 mm (0.2362 inch)
View Details
Pilot Light - 359655 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details