Visual Communications Company, Inc. Indicator Lamp; Lamp Base Type Leecraft 36ENG18-2311

Description
INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:5/6"; Current Rating:-; Supply Voltage:28V; Lens Shape:Round with Flat Top; Product Range:36 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:5/6"; Current Rating:-; Supply Voltage:28V; Lens Shape:Round with Flat Top; Product Range:36 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamp; Lamp Base Type Leecraft - 16F710 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Lamp; Lamp Base Type Leecraft
16F710
Indicator Lamp; Lamp Base Type Leecraft 16F710
INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:5/6"; Current Rating:-; Supply Voltage:28V; Lens Shape:Round with Flat Top; Product Range:36 Series RoHS Compliant: Yes

INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:5/6"; Current Rating:-; Supply Voltage:28V; Lens Shape:Round with Flat Top; Product Range:36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16F710
Product Name Indicator Lamp; Lamp Base Type Leecraft
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details