Visual Communications Company, Inc. Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft 36EN-2317

Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:8mm; Lens Shape:Round; Current Rating:-; Product Range:36 Series; Colour:Clear; Power Rating:330mWRoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:8mm; Lens Shape:Round; Current Rating:-; Product Range:36 Series; Colour:Clear; Power Rating:330mWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft - 60F1256 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft
60F1256
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft 60F1256
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:8mm; Lens Shape:Round; Current Rating:-; Product Range:36 Series; Colour:Clear; Power Rating:330mWRoHS Compliant: Yes

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:8mm; Lens Shape:Round; Current Rating:-; Product Range:36 Series; Colour:Clear; Power Rating:330mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 60F1256
Product Name Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106357 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 6.7 mm (0.2638 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details