Visual Communications Company, Inc. Panel Indicators, Pilot Lights 36EN-2313

Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote
Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Neon, Amber, 125V (part number 60F1255) is designed for use in various indicator applications. It operates at a supply voltage of 125V and features a round lens shape with a mounting hole diameter of 7.9mm. The lamp emits an amber illumination color and has a power rating of 330mW. This product is part of the 36 Series and is RoHS compliant, making it suitable for projects that require adherence to environmental regulations. The wire leaded base type allows for easy installation in compatible fixtures.

Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Neon, Amber, 125V (part number 60F1255) is designed for use in various indicator applications. It operates at a supply voltage of 125V and features a round lens shape with a mounting hole diameter of 7.9mm. The lamp emits an amber illumination color and has a power rating of 330mW. This product is part of the 36 Series and is RoHS compliant, making it suitable for projects that require adherence to environmental regulations. The wire leaded base type allows for easy installation in compatible fixtures.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 36EN-2313-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
36EN-2313-ND
Panel Indicators, Pilot Lights 36EN-2313-ND
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft - 60F1255 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft
60F1255
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft 60F1255
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.9mm; Lens Shape:Round; Current Rating:-; Product Range:36 Series; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.9mm; Lens Shape:Round; Current Rating:-; Product Range:36 Series; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 36EN-2313-ND 60F1255
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Male Pipe
View Details