Visual Communications Company, Inc. Panel Indicators, Pilot Lights 36EN-2312

Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 36EN-2312-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
36EN-2312-ND
Panel Indicators, Pilot Lights 36EN-2312-ND
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft - 16F789 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft
16F789
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft 16F789
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Round; Current Rating:-; Product Range:36 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Round; Current Rating:-; Product Range:36 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 36EN-2312-ND 16F789
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329128 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR4L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
3 suppliers
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details