Visual Communications Company, Inc. Panel Indicators, Pilot Lights 36EN-2111

Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 36EN-2111-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
36EN-2111-ND
Panel Indicators, Pilot Lights 36EN-2111-ND
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft - 60F1250 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
60F1250
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 60F1250
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.9mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:36 Series; Colour:Red; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.9mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:36 Series; Colour:Red; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 36EN-2111-ND 60F1250
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104581 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details