The Lamp, Midget Flange, T-1 3/4, 10V (part number 90F7497) features a supply voltage of 10V and utilizes a midget flange base type. The bulb size is T-1 3/4, which measures approximately 5mm in diameter. This lamp has a mean spherical candlepower (MSCP) rating of 0.08 and an average bulb life of 5000 hours. It is suitable for applications requiring compact lighting solutions with a specific voltage and base type.
LAMP, MIDGET FLANGE, T-1 3/4, 10V; Supply Voltage:10V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.08; Average Bulb Life:5000h; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 90F7497 |
| Product Name | Lamp, Midget Flange, T-1 3/4, 10V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 5000 hours |