NEON PANEL MOUNT INDICATOR, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:35 Series; Colour:Green RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 15B788 |
| Product Name | Neon Panel Mount Indicator, Green; Supply Voltage Leecraft |
| Terminal Type | Wire Leads |