LAMP, MINIATURE BAYONET, G-3 1/2, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:G-3 1/2; MSCP:3.5; Average Bulb Life:500h; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 90F7496 |
| Product Name | Lamp, Miniature Bayonet, G-3 1/2, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 500 hours |